RS Components, Ltd. Magnets 7938794

Description
Yale permanent lifting magnets, 300kg
Request a Quote
Description
Yale permanent lifting magnets, 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 7938794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
7938794
Magnets 7938794
Yale permanent lifting magnets, 300kg

Yale permanent lifting magnets, 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 7938794
Product Name Magnets
Material Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8379 lbs (0.3800 kg)
Width 0.1575 inch (4 mm)
View Details
Magnets - 107916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 6.62 lbs (3 kg)
Width 4.86 inch (124 mm)
Length 2.64 inch (67 mm)
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details