Omnetics Connector Corporation BiLobe® Connectors - Standards -Type Single Row A55100-021

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiLobe® Connectors - Standards -Type Single Row - A55100-021 - Omnetics Connector Corporation
Minneapolis, MN, United States
BiLobe® Connectors - Standards -Type Single Row
A55100-021
BiLobe® Connectors - Standards -Type Single Row A55100-021
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount
  • All sizes Flex-Circuit Mount
  • All sizes Vertical Surface Mount
  • All sizes Straight Thru Hole Mount
  • All sizes Panel Mount Versions (Female Only)
  • Shells are factory installed
Supplier's Site Datasheet
D-Sub Connector Assemblies - 2262-A55100-021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A55100-021-ND
D-Sub Connector Assemblies 2262-A55100-021-ND
CONN D-TYPE RCPT 21P SMD R/A SLD

CONN D-TYPE RCPT 21P SMD R/A SLD

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number A55100-021 2262-A55100-021-ND
Product Name BiLobe® Connectors - Standards -Type Single Row D-Sub Connector Assemblies
Connector Type Military Connector; Rectangular Connectors, Heavy Duty Receptacle, Female Sockets
Geometry Straight
Termination Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
BiLobe® Connectors - Single Row -Type AA -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details