ifm electronic gmbh Multifunction display for monitoring analogue standard signals DX2041

Description
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations
Request a Quote Datasheet
Description
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring analogue standard signals - DX2041 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring analogue standard signals
DX2041
Multifunction display for monitoring analogue standard signals DX2041
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations
  • Clearly readable colour display with touch screen
  • Large AC/DC operating voltage range
  • Reliable monitoring of sensors with analogue standard signals
  • Freely scalable display values and signal combinations
Supplier's Site
Meters - 2330-DX2041-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL DISPLAY, 2X ANALOG CURRE

DIGITAL DISPLAY, 2X ANALOG CURRE

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh DigiKey
Product Category Digital Panel Meters Digital Panel Meters
Product Number DX2041 2330-DX2041-ND
Product Name Multifunction display for monitoring analogue standard signals Meters
Display Type Alphanumeric
Display Technology LCD LCD
Input Type Number of analogue inputs: 2
Width 112 mm (4.41 inch) 91 mm (3.58 inch)
Height 48 mm (1.89 inch) 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details