ifm electronic gmbh RFID read antenna with AS-Interface DTA101

Description
Identification of workpiece carriers in routing conveyors Non-contact reading of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Identification of workpiece carriers in routing conveyors Non-contact reading of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID read antenna with AS-Interface - DTA101 - ifm efector inc.
Malvern, PA, United States
RFID read antenna with AS-Interface
DTA101
RFID read antenna with AS-Interface DTA101
Identification of workpiece carriers in routing conveyors Non-contact reading of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Identification of workpiece carriers in routing conveyors
  • Non-contact reading of RFID tags / transponders
  • Compact and at a low cost: Antenna and evaluation in one housing
  • With AS-i interface
  • For use in production lines and in material flow control

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Antennas
Product Number DTA101
Product Name RFID read antenna with AS-Interface
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-LT5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details