The DI6001 is a compact speed monitoring unit designed for non-contact detection of rotational speed, suitable for applications requiring monitoring of underspeed conditions. It features an inductive sensor with a sensing range of 12 mm and is non-flush mountable. The device operates with a nominal voltage of 10 to 36 V DC and has a current consumption of less than 15 mA. It includes both a switching output and a pulse output, with programmable settings for normally open or closed configurations.
The unit supports a teach function for easy adjustment of the switch point and has a measurement range of 3 to 6000 pulses per minute. It is equipped with short-circuit and overload protection, ensuring reliable operation. The DI6001 is rated for an ambient temperature range of -20 to 80 °C and has an IP67 protection class, making it suitable for various environmental conditions. The housing is made of stainless steel and PBT, contributing to its durability. The product is designed for direct connection to PLCs, simplifying installation and integration into existing systems.
phase-out article
Discontinuation date: 03/31/2025
Alternative articles: DI6004 or DI6005 Product comparison: DI6001 / DI6004 / DI6005 When selecting an alternative article and accessories please note that technical data may differ!
Please do not use for new projects.
The compact speed monitor DI6001 - DGA4012-WPKG/US from ifm electronic is a non-flush mountable inductive sensor with 12 mm sensing range and integrated speed evaluation. The speed limit can be set via a programmng button in a range of 3-6,000 pulses/min. The M18 speed monitor DI6001 operates with a supply voltage of 10-36 V DC and is connected via a M12 connector.
| ifm electronic gmbh | Automation24, Inc. | |
|---|---|---|
| Product Category | Speed Sensors | Speed Sensors |
| Product Number | DI6001 | |
| Product Name | Compact evaluation unit for speed monitoring | Compact speed monitor ifm efector DI6001 - DGA4012-WPKG/US |
| Sensor Technology | Inductive | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Rotary Speed Range | 3 to 6000 rpm | |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |