From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | DW3003 |
| Product Name | evaluation unit for monitoring and converting frequency signals |
| Body Shape | Cylindrical |
| Rotary Speed Range | 6 to 600000 rpm |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Power Requirements | AC Powered; DC Powered |