Allegro MicroSystems Inc. Dual Outpout Speed/ Direction Sensor ATS605LSGTN-R-H-T

Description
Special Purpose and E-Motor Speed Sensor ICs
Request a Quote
Description
Special Purpose and E-Motor Speed Sensor ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATS605LSG is a dual output differential speed and direction sensor IC designed for rotational position sensing with a ferrous gear target, featuring an integrated back-biasing magnet in a 4-pin SIP package. The ATS605LSGTN-R-H-T variant provides inverse direction on OUTA and XOR speed on OUTB, with a double-bandwidth configuration supporting up to 40 kHz operational frequency. It operates over an ambient temperature range of -40 to 150°C, with a supply voltage range of 4.0 to 24 V. Output stages are open-drain with a maximum sink current of 25 mA and low output saturation voltage of 350 mV at 10 mA. The device includes integrated digital signal processing to maintain accurate switch points across air gap, speed, and temperature variations.

Datasheet Summary
Powered by GS/AI

The ATS605LSG is a dual output differential speed and direction sensor IC designed for rotational position sensing with a ferrous gear target, featuring an integrated back-biasing magnet in a 4-pin SIP package. The ATS605LSGTN-R-H-T variant provides inverse direction on OUTA and XOR speed on OUTB, with a double-bandwidth configuration supporting up to 40 kHz operational frequency. It operates over an ambient temperature range of -40 to 150°C, with a supply voltage range of 4.0 to 24 V. Output stages are open-drain with a maximum sink current of 25 mA and low output saturation voltage of 350 mV at 10 mA. The device includes integrated digital signal processing to maintain accurate switch points across air gap, speed, and temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Dual Outpout Speed/ Direction Sensor - ATS605LSGTN-R-H-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Dual Outpout Speed/ Direction Sensor
ATS605LSGTN-R-H-T
Dual Outpout Speed/ Direction Sensor ATS605LSGTN-R-H-T
Special Purpose and E-Motor Speed Sensor ICs

Special Purpose and E-Motor Speed Sensor ICs

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Speed Sensors
Product Number ATS605LSGTN-R-H-T
Product Name Dual Outpout Speed/ Direction Sensor
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire Digital Peak Detector - ATS468LSGTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details