Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
IFM EFECTOR INC.
AL1322 -- SENSOR INTERFACE JUNCTION BLOCKS
ifm efector inc.
Sensor Interface Junction Blocks
AL1322
Description
IO-LINK MASTER DATALINE; NUMBER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IO-LINK MASTER DATALINE; NUMBER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
2330-AL1322-ND
Sensor Interface Junction Blocks
2330-AL1322-ND
IO-LINK MASTER DATALINE; NUMBER
IO-LINK MASTER DATALINE; NUMBER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
2330-AL1322-ND
Product Name
Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKS house connection box 63A, D III
SKS 63A
Specs
Type
Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - General Purpose Metal
1411FBQU
Specs
Type
Electronic and Instrument Enclosures
Length
7 inch (178 mm)
Width
5 inch (127 mm)
View Details
3
suppliers
Keystone Electronics Corp.
Phenolic Instrument Case
703
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
3
suppliers
OKW Enclosures, Inc.
METTEC 19 INCH RACK CASES 3.464 X 10.531
M5920025-AL
Specs
Type
Electronic and Instrument Enclosures
Length
3.46 inch (88.01 mm)
Material
Aluminum
View Details