High-performance acoustic panel
Affordably priced
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey; HPC-coating (20-box minimum order requirement)
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 38, 48 or 64 mm (1-1/2, 1-7/8 or 2-1/2 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a, natural white or light grey)
Applications: manufacturing facilities, classrooms, music rooms, machine enclosure lining, recreational facilities, multi-purpose rooms, restaurants and cafeterias
IES2000
Done
Description
High-performance acoustic panel
Affordably priced
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey; HPC-coating (20-box minimum order requirement)
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 38, 48 or 64 mm (1-1/2, 1-7/8 or 2-1/2 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a, natural white or light grey)
Applications: manufacturing facilities, classrooms, music rooms, machine enclosure lining, recreational facilities, multi-purpose rooms, restaurants and cafeterias
High-performance acoustic panel
Affordably priced
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey; HPC-coating (20-box minimum order requirement)
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 38, 48 or 64 mm (1-1/2, 1-7/8 or 2-1/2 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a, natural white or light grey)
Applications: manufacturing facilities, classrooms, music rooms, machine enclosure lining, recreational facilities, multi-purpose rooms, restaurants and cafeterias
High-performance acoustic panel
Affordably priced
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey; HPC-coating (20-box minimum order requirement)
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 38, 48 or 64 mm (1-1/2, 1-7/8 or 2-1/2 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a, natural white or light grey)
Applications: manufacturing facilities, classrooms, music rooms, machine enclosure lining, recreational facilities, multi-purpose rooms, restaurants and cafeterias