Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
Substrate
6-7# PCF rigid fiberglass core
Finishes
2 mil white pebblegrain
* also available in Black Mat facing Weights
C-100
2' x 2' - 2lbs/ea
2' x 4' - 4lbs/ea
Acoustical
NRC Rating
1".......... 0.85
2".......... 1.15
Fire Rating
All components shall have a
Class A fire rating per ASTM E-84
Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
Substrate
- 6-7# PCF rigid fiberglass core
- Finishes
- 2 mil white pebblegrain
- * also available in Black Mat facing
Weights
- C-100
- 2' x 2' - 2lbs/ea
- 2' x 4' - 4lbs/ea
Acoustical
- NRC Rating
- 1".......... 0.85
- 2".......... 1.15
- Fire Rating
- All components shall have a
- Class A fire rating per ASTM E-84