Jergens, Inc. 37° Flare Fittings 61063

Description
Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to vibration Excellent sealing capability Easy assembly & disassembly
Request a Quote
Description
Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to vibration Excellent sealing capability Easy assembly & disassembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
37° Flare Fittings - 61063 - Jergens, Inc.
Cleveland, OH, United States
37° Flare Fittings
61063
37° Flare Fittings 61063
Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to vibration Excellent sealing capability Easy assembly & disassembly

Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems.
Features, Benefits, & Product Specifications:

  • High resistance to vibration
  • Excellent sealing capability
  • Easy assembly & disassembly
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 61063
Product Name 37° Flare Fittings
Fitting Type Reducer Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61009 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Hydraulic Fitting
English Size 0.375 inch (9.52 mm)
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details