SANDPIPER Pump FDA Compliant Diaphragm Pumps Premium FDA - Air Operated

Description
The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for reliability and cleanability. Some of their most exceptional features include. Leak Detection Pair with Electronic Leak Detection for full USDA compliance. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel Porting Options Rotatable manifolds, and top or bottom discharge available.
Description
The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for reliability and cleanability. Some of their most exceptional features include. Leak Detection Pair with Electronic Leak Detection for full USDA compliance. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel Porting Options Rotatable manifolds, and top or bottom discharge available.

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - Premium FDA - Air Operated - SANDPIPER Pump
Mansfield, OH, United States
FDA Compliant Diaphragm Pumps
Premium FDA - Air Operated
FDA Compliant Diaphragm Pumps Premium FDA - Air Operated
The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for reliability and cleanability. Some of their most exceptional features include. Leak Detection Pair with Electronic Leak Detection for full USDA compliance. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel Porting Options Rotatable manifolds, and top or bottom discharge available.

The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for reliability and cleanability. Some of their most exceptional features include.

  • Leak Detection Pair with Electronic Leak Detection for full USDA compliance.
  • Materials Of Construction Electropolished 316 and 302/304 Stainless Steel
  • Porting Options Rotatable manifolds, and top or bottom discharge available.
Supplier's Site

Technical Specifications

  SANDPIPER Pump
Product Category Liquid Handling Pumps
Product Number Premium FDA - Air Operated
Product Name FDA Compliant Diaphragm Pumps
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 666.6 psi (469 m of Water)
Liquid Flow 150.000 GPM (568.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details