IDEX Health & Science Inlet Solvent Filter 10µm, for 1/4" OD A-227A

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/4" OD tubing.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/4" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 10µm, for 1/4
Oak Harbor, WA, USA
Inlet Solvent Filter 10µm, for 1/4" OD
A-227A
Inlet Solvent Filter 10µm, for 1/4" OD A-227A
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/4" OD tubing.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/4" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-227A
Product Name Inlet Solvent Filter 10µm, for 1/4" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 10µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Double-Ended Filter - Z173479 - Sigma-Aldrich
Specs
Filter Type Double-Ended Filter
Sample Type Liquid
Sample Size 60 cc (3.66 cubic inches)
View Details