IDEC Corporation Pilot Light, Red, 24Vac/vdc; Led Colour Idec YW1P-1BUQ4R

Description
PILOT LIGHT, RED, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 24Vac/vdc; Led Colour Idec - 47AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 24Vac/vdc; Led Colour Idec
47AC9900
Pilot Light, Red, 24Vac/vdc; Led Colour Idec 47AC9900
PILOT LIGHT, RED, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, RED, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9900
Product Name Pilot Light, Red, 24Vac/vdc; Led Colour Idec
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1755-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details