IDEC Corporation
Screw and Nut Drivers
S3TL-D04-25-75
Description
SCREWDRIVER 75MM SHAFT
Request a Quote
Email Supplier
Datasheet
Description
SCREWDRIVER 75MM SHAFT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
1885-S3TL-D04-25-75-ND |
|
Product Name
|
Screw and Nut Drivers |
|
Drive Type
|
Slotted; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Standard Screwdriver
Drive Type
Crosshead; Slotted
Drive Details
Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.8 inch (173 mm)
View Details