Greenlee Textron, Inc. Screwdriver 0153-22-INS

Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-22-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-22-INS
Screwdriver 0153-22-INS
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • CABINET, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-22-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-22-INS-ND
Screw and Nut Drivers 0153-22-INS-ND
"3/16"" Slotted Screwdriver 9.75"" (247.7mm)"

"3/16"" Slotted Screwdriver 9.75"" (247.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-22-INS 0153-22-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - 35-194 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details
Hex Keys for Inch Screws - SKH-9/64 - NBK America LLC
Specs
Drive Type Hex
Drive Details #8-32
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details