The RY2KS-UDC12V is a latching relay with a DPDT contact configuration and a 12V DC coil. It has a contact current rating of 3A for resistive loads at both 220V AC and 30V DC, with gold-plated silver contacts. The relay is designed for socket mounting, compatible with SY4S-05A, SY4S-51, SY4S-61, or SY4S-62 sockets, and has a weight of approximately 67g. It operates within a temperature range of -5 to +40°C without freezing. The coil resistance is 100 Ω at 20°C, with a rated current of 120 mA. The relay meets UL and CSA safety standards and has a mechanical life of 5,000,000 operations and an electrical life of 200,000 operations under rated loads. The set and reset times are both a maximum of 25 ms at rated voltage.
RELAY, DPDT, 220VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:RY2KS Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Coil Resistance:120ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 31B3425 |
| Product Name | Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |