Aratas America LLC Power Relays G2RL-1A4 DC24

Description
Omron G2RL-1A4 DC24 Power Relay
Request a Quote Datasheet
Description
Omron G2RL-1A4 DC24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6838810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838810P
Power Relays 6838810P
Omron G2RL-1A4 DC24 Power Relay

Omron G2RL-1A4 DC24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - Z3025-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z3025-ND
Power Relays, Over 2 Amps Z3025-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components - 89C5469 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
89C5469
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components 89C5469
POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 24 Vdc, 12 A Rohs Compliant Omron - 82T9248 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 24 Vdc, 12 A Rohs Compliant Omron
82T9248
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 24 Vdc, 12 A Rohs Compliant Omron 82T9248
General Purpose Relay, G2RL Series, Power, Non Latching, SPST-NO, 24 VDC, 12 A RoHS Compliant: Yes

General Purpose Relay, G2RL Series, Power, Non Latching, SPST-NO, 24 VDC, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 6838810P Z3025-ND 89C5469 82T9248
Product Name Power Relays Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 24 Vdc, 12 A Rohs Compliant Omron
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3879 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details