The General Purpose Power Relay, part number 14M8234, features a contact configuration of Double Pole Double Throw (DPDT) and is designed for a variety of applications. It has a contact capacity of 3A or 5A, depending on the model, and is available in multiple coil voltage options including AC and DC variants. The relay is equipped with arc barriers for enhanced reliability and is suitable for both socket and PCB mounting. The relay operates within a temperature range of -25 to +55°C and has a mechanical life of up to 50 million operations, with an electrical life of 200,000 operations at 220V AC for the 3A model. It also offers a minimum applicable load of 24V DC at 5 mA, ensuring compatibility with low-power applications. The relay's insulation resistance is rated at a minimum of 100 MΩ, and it can withstand dielectric strength of up to 2000V AC for one minute between contacts and coil. Engineers should consider this relay for projects requiring reliable switching capabilities in a compact form factor, with a variety of terminal styles and coil voltages to meet specific application needs.
GENERAL PURPOSE POWER RELAY; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 14M8234 |
| Product Name | General Purpose Power Relay; Contact Configuration Idec |
| Features | Latching |