IDEC Corporation Relays - Solid State Relays RV8S-L-D24-A120

Description
SSR RELAY SPST-NO 3.5A 0-24V
Datasheet
Description
SSR RELAY SPST-NO 3.5A 0-24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RV8S-L-D24-A120
Relays - Solid State Relays RV8S-L-D24-A120
SSR RELAY SPST-NO 3.5A 0-24V

SSR RELAY SPST-NO 3.5A 0-24V

Supplier's Site
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec - 45Y4076 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec
45Y4076
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec 45Y4076
SSR, PANEL MOUNT, 24VDC, 3.5A; Contact Configuration:SPST-N O; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:96VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 24VDC, 3.5A; Contact Configuration:SPST-NO; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:96VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RV8S-L-D24-A120 45Y4076
Product Name Relays - Solid State Relays Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec
Mounting DIN; DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1240-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Guardmaster Single Input Safety Relay - 440R-S12R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers