IDEC Corporation Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec RV8H-S-D18-C1D2

Description
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RV8H-S-D18-C1D2 is a hazardous location interface relay with a 1-form C (SPDT) contact configuration, rated for 6A at 250V AC and 30V DC, and designed for use in Class I, Division 2 and Class I, Zone 2 hazardous environments with Group IIC T4 ratings. It features spring clamp terminals, a universal AC/DC coil rated for 18V, gold-plated AgNi contacts, built-in surge suppression, and a 70mm height from the DIN rail. The relay has a 6mm width, operates from -40°C to +70°C, and is RoHS compliant. It includes a lever for easy locking and removal, and a green LED for status indication.

Datasheet Summary
Powered by GS/AI

The RV8H-S-D18-C1D2 is a hazardous location interface relay with a 1-form C (SPDT) contact configuration, rated for 6A at 250V AC and 30V DC, and designed for use in Class I, Division 2 and Class I, Zone 2 hazardous environments with Group IIC T4 ratings. It features spring clamp terminals, a universal AC/DC coil rated for 18V, gold-plated AgNi contacts, built-in surge suppression, and a 70mm height from the DIN rail. The relay has a 6mm width, operates from -40°C to +70°C, and is RoHS compliant. It includes a lever for easy locking and removal, and a green LED for status indication.

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec - 23X4862 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
23X4862
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec 23X4862
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23X4862
Product Name Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 6867121P - RS Components, Ltd.
Aratas America LLC
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 5 volts
View Details
4 suppliers
Interface Relay, Screw Term, Spdt, 6A, 12Vdc; Coil Voltage Vdc Nom Finder - 23M8913 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details