IDEC Corporation Relay, Spdt, 250Vac, 6A; Contact Configuration Idec RV1H-G-D48

Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0354 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0354
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0354
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV1H-G-D48
Relays - Power Relays, Over 2 Amps RV1H-G-D48
RV 6MM RELAY SPDT 48VDC

RV 6MM RELAY SPDT 48VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 72T0354 RV1H-G-D48
Product Name Relay, Spdt, 250Vac, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 89C5448 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
2 suppliers