IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec RTE-P1AD24

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 83H4149 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4149
Electromechanical Multifunction Timer; Product Range Idec 83H4149
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 83H4149
Product Name Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 649057 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Weight 0.3528 lbs (0.1600 kg)
View Details