IDEC Corporation Timer/Counter RTE-B2D12

Description
ANALOG TIMER, 11 BLADE, PLUG-IN, DPDT, 10A, 12V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG TIMER, 11 BLADE, PLUG-IN, DPDT, 10A, 12V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 816357 - Radwell International
Willingboro, NJ, United States
Timer/Counter
816357
Timer/Counter 816357
ANALOG TIMER, 11 BLADE, PLUG-IN, DPDT, 10A, 12V, AC/DC. FREE 2 YEAR RADWELL WARRANTY

ANALOG TIMER, 11 BLADE, PLUG-IN, DPDT, 10A, 12V, AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83H4148 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4148
Electromechanical Multifunction Timer; Product Range Idec 83H4148
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 816357 83H4148
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 100998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details