Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176428-G3VM-201AY
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 250mA
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 200V
Parts Input Voltage (V): 1.63VDC
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 200V, SPST-NO, DIP4 PCB 250mA 5ohm 90pF
SSR RELAY SPST-NO 250MA 0-200V
| Aratas America LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-201AY | 1176428-G3VM-201AY | G3VM-201AY-ND | G3VM-201AY | G3VM-201AY |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | Electronic Surplus - G3VM-201AY | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |