IDEC Corporation Power Relays, Over 2 Amps RR1BA-ULDC12V

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1603-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1603-ND
Power Relays, Over 2 Amps 1885-1603-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR1BA-ULDC12V
Relays - Power Relays, Over 2 Amps RR1BA-ULDC12V
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site
Relay Plug-In Spdt 10A 12Vdc Rohs Compliant Idec - 31B3199 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In Spdt 10A 12Vdc Rohs Compliant Idec
31B3199
Relay Plug-In Spdt 10A 12Vdc Rohs Compliant Idec 31B3199
Relay Plug-In SPDT 10A 12VDC RoHS Compliant: Yes

Relay Plug-In SPDT 10A 12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1603-ND RR1BA-ULDC12V 31B3199
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay Plug-In Spdt 10A 12Vdc Rohs Compliant Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details