IDEC Corporation Relays - Power Relays, Over 2 Amps RJ2V-A-D24

Description
RELAY PCB DPST-NO 8A 24VDC
Datasheet
Description
RELAY PCB DPST-NO 8A 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2V-A-D24
Relays - Power Relays, Over 2 Amps RJ2V-A-D24
RELAY PCB DPST-NO 8A 24VDC

RELAY PCB DPST-NO 8A 24VDC

Supplier's Site
Power Relay, Dpst-No, 24Vdc, 8A Pc Board; Contact Configuration Idec - 75M3610 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 24Vdc, 8A Pc Board; Contact Configuration Idec
75M3610
Power Relay, Dpst-No, 24Vdc, 8A Pc Board; Contact Configuration Idec 75M3610
POWER RELAY, DPST-NO, 24VDC, 8A PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:1.08kohmR oHS Compliant: Yes

POWER RELAY, DPST-NO, 24VDC, 8A PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:1.08kohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ2V-A-D24 75M3610
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Dpst-No, 24Vdc, 8A Pc Board; Contact Configuration Idec
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 2051933 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS
View Details
4 suppliers
Relay, Dpdt, 250Vac, 15A; Contact Configuration Finder - 08X7095 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details