POWER RELAY, DPDT, 110VDC, 8A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY PLUG-IN DPDT 8A 110VDC
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 100-110 VDC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 33K1059 | RJ2S-CL-D100 | 817473 |
| Product Name | Power Relay, Dpdt, 110Vdc, 8A, Plug In; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 110 volts | 100 to 110 volts |