Aratas America LLC Relays - Power Relays, Over 2 Amps G2R-1A-E-DC24

Description
Win Source Part Number: 1373411-G2R-1A-E-DC2 4 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G2R Package: Tray Product Status: Active Base Product Number: G2R Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 380VAC, 125VDC - Max Coil Current: 21.8 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.1 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1373411-G2R-1A-E-DC2 4 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G2R Package: Tray Product Status: Active Base Product Number: G2R Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 380VAC, 125VDC - Max Coil Current: 21.8 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373411-G2R-1A-E-DC24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373411-G2R-1A-E-DC24
Relays - Power Relays, Over 2 Amps 1373411-G2R-1A-E-DC24
Win Source Part Number: 1373411-G2R-1A-E-DC2 4 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G2R Package: Tray Product Status: Active Base Product Number: G2R Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 380VAC, 125VDC - Max Coil Current: 21.8 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.1 kOhms

Win Source Part Number: 1373411-G2R-1A-E-DC24
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G2R
Package: Tray
Product Status: Active
Base Product Number: G2R
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 16 A
Switching Voltage: 380VAC, 125VDC - Max
Coil Current: 21.8 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 3.6 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 1.1 kOhms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - G2R-1A-E-DC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
G2R-1A-E-DC24
Relays - Power Relays, Over 2 Amps G2R-1A-E-DC24
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2R-1A-E-DC24
General Purpose Relays G2R-1A-E-DC24
General Purpose Relays Power PCB Relay SPST-NO Semisealed

General Purpose Relays Power PCB Relay SPST-NO Semisealed

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 36K3219 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
36K3219
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 36K3219
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:16A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
G2R-1A-E-DC24
Relays >> Power Relays G2R-1A-E-DC24
DIP,12.6x28.6mm Power Relays ROHS

DIP,12.6x28.6mm Power Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1373411-G2R-1A-E-DC24 G2R-1A-E-DC24 G2R-1A-E-DC24 36K3219 G2R-1A-E-DC24
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components Relays >> Power Relays
Resistance 1100 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Type 20.22 - Modular step relay 16A - 202282300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details