IDEC Corporation Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec RJ22V-A-D12

Description
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec - 49X0351 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec
49X0351
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec 49X0351
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 49X0351
Product Name Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7226 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details