The RJ1V-AH-A24 is a PCB-mount SPST-NO relay with a 24V AC coil and 16A contact rating under resistive AC load. It measures 12.7 x 25.5 x 28.8 mm and mounts via six 1.3mm diameter holes. Contact resistance is 50 milliohms max, operating time is 15ms max, and release time is 10ms max. Dielectric strength is 5,000V AC between coil and contacts for one minute. Electrical life is 200,000 cycles at full AC load. Coil resistance is 25,570 ohms, power consumption is 0.9VA at 60Hz, and the allowable voltage range is up to 140% of rated. The relay is RoHS compliant and operates from -40 to 70°C.
POWER RELAY SPST-NO 24VAC, 16A, PC BOARD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3582 |
| Product Name | Power Relay Spst-No 24Vac, 16A, Pc Board; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| AC Coil Voltage | 24 volts |