Win Source Part Number: 1314714-G2RL-2 DC5
Category: Relays>Power Relays, Over 2 Amps
Series: G2RL
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 62.5 Ohms
Coil Current: 80 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 440VAC, 300VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G2R
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Omron G2RL-2 DC5 Non-Latching Relay
Omron G2RL-2 DC5 Non-Latching Relay
General Purpose Relay, G2RL Series, Power, Non Latching, DPDT, 5 VDC, 8 A RoHS Compliant: Yes
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:SolderRoHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1314714-G2RL-2 DC5 | Z3087-ND | 3650579 | 3650579P | 2334144 | 97K0753 | 89C5495 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays | General Purpose Relay, G2Rl Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Omron | Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components |
| Resistance | 62 ohms | ||||||
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | |||
| Relay Type | General | ||||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw |