The RJ1V-A-D100 is a PCB-mounted single-pole, single-throw normally open (SPST-NO) relay with a 100-110V DC coil, rated for 12A switching current at 250V AC. It has a contact resistance of 50 milliohms maximum, an operating time of 15ms max, and a release time of 10ms max. The relay is RoHS compliant and operates within a temperature range of -40 to 70°C. Its dimensions are 12.7 x 25.5 x 28.8 mm, with a mounting hole layout of five 1.3mm holes. Electrical life is rated at 200,000 cycles under full resistive AC load. The contact material is AgNi.
POWER RELAY, SPST-NO, 110VDC, 12A, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3577 |
| Product Name | Power Relay, Spst-No, 110Vdc, 12A, Pcb; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |