The RJ1V-A-A240 is a printed circuit board mount single-pole normally open relay with a 240V AC coil voltage. It has a contact rating of 12A for resistive loads at 250V AC, an operating time of 15ms max, and a release time of 10ms max. The relay measures 12.7 x 25.5 x 28.8 mm and is RoHS compliant. Contact resistance is 50 milliohms max, and it operates within a temperature range of -40 to 70°C. The electrical life is 200,000 cycles at full rated AC resistive load. The coil resistance is 25,570 ohms at 20°C. It meets dielectric strength requirements of 5,000V AC between coil and contacts and 1,000V AC between contacts of the same pole.
POWER RELAY, SPST-NO, 240VAC, 12A, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3576 |
| Product Name | Power Relay, Spst-No, 240Vac, 12A, Pcb; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |