Aratas America LLC Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components G2RL14EDC24

Description
POWER RELAY, SPDT, 16A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 16A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components - 89C5488 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components
89C5488
Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components 89C5488
POWER RELAY, SPDT, 16A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 89C5488
Product Name Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-1A-E - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1217798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details