IDEC Corporation Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec RH1BUDC48V

Description
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Idec Relay, part number 16F279, is a single pole double throw (SPDT) relay designed for both AC and DC applications. It operates at a coil voltage of 48VDC and can handle a maximum contact capacity of 10A. The relay is rated for 110VAC and 30VDC, making it suitable for various control and switching tasks. It features a compact design, which is beneficial for space-constrained applications. The relay is compliant with RoHS standards, ensuring it meets environmental regulations. Its quick connect terminals facilitate easy installation and integration into existing systems. This relay is ideal for engineers looking for a reliable switching solution in their projects.

Datasheet Summary
Powered by GS/AI

The Idec Relay, part number 16F279, is a single pole double throw (SPDT) relay designed for both AC and DC applications. It operates at a coil voltage of 48VDC and can handle a maximum contact capacity of 10A. The relay is rated for 110VAC and 30VDC, making it suitable for various control and switching tasks. It features a compact design, which is beneficial for space-constrained applications. The relay is compliant with RoHS standards, ensuring it meets environmental regulations. Its quick connect terminals facilitate easy installation and integration into existing systems. This relay is ideal for engineers looking for a reliable switching solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 16F279 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
16F279
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 16F279
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16F279
Product Name Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Omron Electronic Components - 89C5463 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7192 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details