The RF2V-1A1BK-D24 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, PC board mounting, and a 24V DC coil. It features a mechanical contact indicator and RTIII sealed degree of protection. The contacts are rated for 240V AC at 6A (NO) and 3A (NC), and 24V DC at 6A (NO) and 3A (NC), with a maximum allowable voltage of 250V AC and 125V DC. The relay has an approximate power consumption of 0.7W, an operating time of 15ms maximum, and a mechanical life of 10 million operations. It meets UL60947-4-1, CSA C22.2 No.14, EN50205, and EN61810-1 standards.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8496 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |