The RF2S-1A1BD1-D24 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, plug-in terminal style, rated for 24V DC coil voltage, featuring both an LED indicator and a diode for reverse polarity coil protection. It has RTIII sealed degree of protection, contacts rated for 240V AC at 6A (NO) and 3A (NC), and 24V DC at 6A (NO) and 3A (NC). Contact resistance is 100mΩ maximum, with an insulation resistance of 1000MΩ minimum and impulse withstand voltage of 6000V. The relay consumes approximately 0.7W, supports a maximum continuous coil voltage of 110% of rated, and has an operating time of 15ms max. It complies with UL60947-4-1, CSA C22.2 No.14, EN50205, and EN61810-1 standards, and is certified by UL, CSA, and TÜV SUD. Weight is approximately 20g.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8485 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |