IDEC Corporation Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec RF2S-1A1B-D24

Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8483 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8483
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8483
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec - 52AJ5832 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec
52AJ5832
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec 52AJ5832
POWER RELAY, SPST-NO/NC, 24VDC, 6A, SKT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 24VDC, 6A, SKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 63X8483 52AJ5832
Product Name Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec
Features Latching Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z3327-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details