IDEC Corporation DIN Rail Power Supplies PS5R-VE24

Description
Idec PS5R-VE24 DIN Rail Power Supply
Request a Quote Datasheet
Description
Idec PS5R-VE24 DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1795353 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1795353
DIN Rail Power Supplies 1795353
Idec PS5R-VE24 DIN Rail Power Supply

Idec PS5R-VE24 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 1885-1490-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1490-ND
Industrial, DIN Rail Power Supplies 1885-1490-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
IDEC Switching - PS5R-VE24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VE24
IDEC Switching PS5R-VE24
Power Supply, 24VDC, 3.75A, 1Ph, 90W

Power Supply, 24VDC, 3.75A, 1Ph, 90W

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Idec - 81Y2168 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Idec
81Y2168
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Idec 81Y2168
POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 67532987 - Radwell International
Willingboro, NJ, United States
Power Supply
67532987
Power Supply 67532987
POWER SUPPLY, 90 WATTS, 24 VDC, DIN, 100-240VAC INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 90 WATTS, 24 VDC, DIN, 100-240VAC INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-VE24

IDEC Power Supplies PS5R-VE24

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1795353 1885-1490-ND PS5R-VE24 81Y2168 67532987
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies IDEC Switching Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Idec Power Supply Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details