IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec NC1V-2112F-5AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec - 69R8481 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec
69R8481
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec 69R8481
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8481
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Ultra low capacitance bidirectional quadruple ESD protection array - PESD5V0U4BF,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
View Details
Multi-Purpose ESD Devices - ESD203-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details