IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec NC1V-2112-20AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec - 69R8438 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec
69R8438
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec 69R8438
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8438
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393254-4 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 723-209-1-1-62-3-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - T12-211-8-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details