TE Connectivity Circuit Breakers 8-2027513-7

Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 25 Interrupt Capacity : 2500A @ 277VAC Voltage Rating AC (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 8-32 Screw
Request a Quote
Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 25 Interrupt Capacity : 2500A @ 277VAC Voltage Rating AC (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 8-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 8-2027513-7 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
8-2027513-7
Circuit Breakers 8-2027513-7
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 25 Interrupt Capacity : 2500A @ 277VAC Voltage Rating AC (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 8-32 Screw

Configuration Features


  • Circuit Function : Series Trip
  • Earthing Switch : Without
  • Panel Cutout (INCH) : 1.5 x 1.66

Contact Features


  • Pole Configuration : 2
  • Trip Time at 200% (SEC) : 2.2 - 20

Dimensions


  • Circuit Breaker Size : 50.8 MM  [2 INCH ]
  • Panel Thickness (INCH) : .047 - .11

Electrical Characteristics


  • Circuit Breaker Current Rating (AMP) : 25
  • Interrupt Capacity : 2500A @ 277VAC
  • Voltage Rating AC (VAC) : 277

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Circuit Breaker Mounting Type : Panel Mount
  • Mounting Options : 6-32 Mounting Threads
  • Series/Mounting Option : W6 (6-32 Mounting Threads)

Product Type Features


  • Actuator Type : Rocker, Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker
  • Toggle Color : White

Termination Features


  • Circuit Breaker Termination Type : 8-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 8-2027513-7
Product Name Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 5-1423364-7 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1393125-3 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 1-1423675-9 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - PB2773-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details