IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Circuit Breaker Mounting Idec NC1V-2111F-20AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Circuit Breaker Mounting Idec - 69R8405 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Circuit Breaker Mounting Idec
69R8405
Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Circuit Breaker Mounting Idec 69R8405
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8405
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
Low Capacitance ESD Devices - ESD112-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details