Suzhou Ele Mfg Co., Ltd. GFCI Combo Outlet with 24W USB Chargers LGR2320ACL1

Description
Innovative design by combining GFCI, USB chargers and sensor-controlled night light (optional) in one device, provides the multi-function and perfect solution for limited space like kitchen or bathroom. | Strictly tested as per or exceeds UL standard requirements. Performed 6000+ times endurance test which is twice of UL standard. | Patented self-test every 5 seconds to ensure reliable protection of people from electric shock. | Reversed Wiring Prevention makes no power delivered to receptacle face and downstream if the LINE / LOAD incorrectly wired. | Innovated Reset-Disable System ensures the GFCI cannot be reset once it reaches the “end of life”. | Advanced electronics provides superior performance of electri-cal surge resistance. | Dual ports USB with Type A/C and Type C/C options, provides 24W max total output, 12W max for Type A Port and 15W max for Type C port. | Smart chip optimizes charging of individual devices, with built-in overvoltage, overload, overheat and short circuit protection for safer charging. | Compatible with all junction boxes, decoration devices and wall plates. | Compact profile makes more room for wiring in junction box, which enable it to easily replace the existing receptacles. Works with 12 or 14 AWG for side and back wiring. | Optional self-grounding accessory improves grounding reliability. | Tamper-resistant shutter system prevents electrical shock from inserting unwanted objects into the outlets. | Premium thermoplastic materials with high impact resistance, flame retardance and weather resistance (optional), plus rational structure design, offers trusted safety.
Request a Quote
Description
Innovative design by combining GFCI, USB chargers and sensor-controlled night light (optional) in one device, provides the multi-function and perfect solution for limited space like kitchen or bathroom. | Strictly tested as per or exceeds UL standard requirements. Performed 6000+ times endurance test which is twice of UL standard. | Patented self-test every 5 seconds to ensure reliable protection of people from electric shock. | Reversed Wiring Prevention makes no power delivered to receptacle face and downstream if the LINE / LOAD incorrectly wired. | Innovated Reset-Disable System ensures the GFCI cannot be reset once it reaches the “end of life”. | Advanced electronics provides superior performance of electri-cal surge resistance. | Dual ports USB with Type A/C and Type C/C options, provides 24W max total output, 12W max for Type A Port and 15W max for Type C port. | Smart chip optimizes charging of individual devices, with built-in overvoltage, overload, overheat and short circuit protection for safer charging. | Compatible with all junction boxes, decoration devices and wall plates. | Compact profile makes more room for wiring in junction box, which enable it to easily replace the existing receptacles. Works with 12 or 14 AWG for side and back wiring. | Optional self-grounding accessory improves grounding reliability. | Tamper-resistant shutter system prevents electrical shock from inserting unwanted objects into the outlets. | Premium thermoplastic materials with high impact resistance, flame retardance and weather resistance (optional), plus rational structure design, offers trusted safety.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
GFCI Combo Outlet with 24W USB Chargers
LGR2320ACL1
GFCI Combo Outlet with 24W USB Chargers LGR2320ACL1
Innovative design by combining GFCI, USB chargers and sensor-controlled night light (optional) in one device, provides the multi-function and perfect solution for limited space like kitchen or bathroom. | Strictly tested as per or exceeds UL standard requirements. Performed 6000+ times endurance test which is twice of UL standard. | Patented self-test every 5 seconds to ensure reliable protection of people from electric shock. | Reversed Wiring Prevention makes no power delivered to receptacle face and downstream if the LINE / LOAD incorrectly wired. | Innovated Reset-Disable System ensures the GFCI cannot be reset once it reaches the “end of life”. | Advanced electronics provides superior performance of electri-cal surge resistance. | Dual ports USB with Type A/C and Type C/C options, provides 24W max total output, 12W max for Type A Port and 15W max for Type C port. | Smart chip optimizes charging of individual devices, with built-in overvoltage, overload, overheat and short circuit protection for safer charging. | Compatible with all junction boxes, decoration devices and wall plates. | Compact profile makes more room for wiring in junction box, which enable it to easily replace the existing receptacles. Works with 12 or 14 AWG for side and back wiring. | Optional self-grounding accessory improves grounding reliability. | Tamper-resistant shutter system prevents electrical shock from inserting unwanted objects into the outlets. | Premium thermoplastic materials with high impact resistance, flame retardance and weather resistance (optional), plus rational structure design, offers trusted safety.

  • Innovative design by combining GFCI, USB chargers and sensor-controlled night light (optional) in one device, provides the multi-function and perfect solution for limited space like kitchen or bathroom. |
  • Strictly tested as per or exceeds UL standard requirements. Performed 6000+ times endurance test which is twice of UL standard. |
  • Patented self-test every 5 seconds to ensure reliable protection of people from electric shock. |
  • Reversed Wiring Prevention makes no power delivered to receptacle face and downstream if the LINE / LOAD incorrectly wired. |
  • Innovated Reset-Disable System ensures the GFCI cannot be reset once it reaches the “end of life”. |
  • Advanced electronics provides superior performance of electri-cal surge resistance. |
  • Dual ports USB with Type A/C and Type C/C options, provides 24W max total output, 12W max for Type A Port and 15W max for Type C port. |
  • Smart chip optimizes charging of individual devices, with built-in overvoltage, overload, overheat and short circuit protection for safer charging. |
  • Compatible with all junction boxes, decoration devices and wall plates. |
  • Compact profile makes more room for wiring in junction box, which enable it to easily replace the existing receptacles. Works with 12 or 14 AWG for side and back wiring. |
  • Optional self-grounding accessory improves grounding reliability. |
  • Tamper-resistant shutter system prevents electrical shock from inserting unwanted objects into the outlets. |
  • Premium thermoplastic materials with high impact resistance, flame retardance and weather resistance (optional), plus rational structure design, offers trusted safety.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number LGR2320ACL1
Product Name GFCI Combo Outlet with 24W USB Chargers
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 5-20P UL Listed - G20PAT520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
PRCD / RCD - P151610-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
In-Line GFCI Plug Manual Reset 5-15P UL Recoginzed - G20CMR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Self-Test Blank Face GFCI ReceptacleBlank Face GFCI Outlet, Self-Test with LED Light, Residential Grade - G1900A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details