IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec NC1V-2100-25AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec - 69R8312 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
69R8312
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec 69R8312
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8312
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data