IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec NC1V-2100-0.5AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec - 69R8293 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec
69R8293
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec 69R8293
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
CIRCUIT PROTECTOR; 2 POLE 0.5A SERIES TRIP MEDIUM TIME DELAY CURVE - 70173599 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT PROTECTOR; 2 POLE 0.5A SERIES TRIP MEDIUM TIME DELAY CURVE
70173599
CIRCUIT PROTECTOR; 2 POLE 0.5A SERIES TRIP MEDIUM TIME DELAY CURVE 70173599
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts

Features:

  • Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits
  • Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More
  • Excellent Tripping Time Curve Performance
  • Flat Retractable Lever for Safety Operations
  • Slim Housing Design
  • Spring-Up Terminals
  • Finger-Safe Main Circuit Terminals
  • Color (Red/Green) Contact Position Indicator
  • DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available)
  • Auxiliary/Alarm Contacts
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8293 70173599
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec CIRCUIT PROTECTOR; 2 POLE 0.5A SERIES TRIP MEDIUM TIME DELAY CURVE
Rated DC Voltage 125 volts
Rated Current 0.5000 amps 0.5000 amps
Number of Poles 2 2
Unlock Full Specs
to access all available technical data