IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 25A; Circuit Breaker Mounting Idec NC1V-1121F-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 25A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 25A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 25A; Circuit Breaker Mounting Idec - 69R8276 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 25A; Circuit Breaker Mounting Idec
69R8276
Circuit Breaker, Hyd-Mag, 1P, 250V, 25A; Circuit Breaker Mounting Idec 69R8276
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 25A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 25A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8276
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 25A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for high-speed interfaces - PESD4USB5UTBR-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176-2
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details