IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Circuit Breaker Mounting Idec NC1V-1121F-0.1AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Circuit Breaker Mounting Idec - 69R8260 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Circuit Breaker Mounting Idec
69R8260
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Circuit Breaker Mounting Idec 69R8260
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8260
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details