Infineon Technologies AG Low Capacitance ESD Devices ESD108-B1-CSP0201

Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
Request a Quote Datasheet
Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Devices - ESD108-B1-CSP0201 - Infineon Technologies AG
Neubiberg, Germany
Low Capacitance ESD Devices
ESD108-B1-CSP0201
Low Capacitance ESD Devices ESD108-B1-CSP0201
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD108-B1-CSP0201
Product Name Low Capacitance ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD129-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2 amps
View Details
Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 1 amps
View Details
Multi-Purpose ESD Devices - ESD218-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 1 amps
View Details